The SG1845J is a robust, versatile pulse width modulator controller from Microchip Technology, designed for a wide range of power supply and motor control applications. This integrated circuit is part of the SG1845 family, known for their reliability and performance in managing and controlling electrical power.
Key Features
- Adjustable Output Control: The SG1845J offers adjustable duty cycle control, allowing for precise power delivery tailored to specific requirements.
- Wide Operating Range: With an operating range that accommodates various input voltages, the SG1845J is suitable for multiple applications and can adapt to different power environments.
- High Current Totem Pole Output: The totem pole output is capable of delivering high current, which is essential for driving power transistors directly, ensuring efficient switching and reduced power loss.
- Internal Oscillator: The built-in oscillator simplifies the design process by removing the need for external clock sources, providing a stable frequency for PWM operations.
- Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the supply voltage is within the acceptable range, protecting the circuit from potential damage due to insufficient power.
Applications
The SG1845J is designed to be a flexible solution for a variety of applications. It is commonly used in switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and other power management systems where efficient energy control is required.
Quality and Reliability
Microchip Technology is committed to delivering high-quality products. The SG1845J, like all Microchip devices, is manufactured with stringent quality control processes, ensuring reliability and performance in the field. Whether employed in industrial, commercial, or consumer applications, the SG1845J stands out as a dependable component for sophisticated power management solutions.
Technical Specifications
Parameter
Value
Operating Voltage Range
8V to 35V
Output Current
200mA
Frequency Range
Up to 500kHz
Temperature Range
-40°C to +85°C