EN
  • EN
  • DE

SG2821L-DESC

Part No SG2821L-DESC
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2821
Other Names 150-SG2821L-DESC
Standard Package 50
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278720-SG2821L-DESC
Ultra Librarian 3D Model Ultra Librarian SG2821L-DESC CAD Model

Description

The SG2821L-DESC is a high-performance, precision integrated circuit from the renowned manufacturer Microchip Technology. This product is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and communication devices, among others. The SG2821L-DESC's robustness and reliability make it an ideal choice for critical applications where stability and accuracy are paramount.

Key Features

  • High Integration: The SG2821L-DESC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered applications and contributing to the overall energy conservation in electronic systems.
  • Robust Performance: It is built to withstand harsh environments and conditions, ensuring consistent performance and a long operational life.
  • Customizability: Microchip Technology understands that no two applications are the same, which is why the SG2821L-DESC can be customized to meet specific requirements, providing flexibility in design.

Applications

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Power Management Solutions
  • Communication Infrastructure

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SG2821L-DESC is no exception, undergoing rigorous testing to ensure it meets the stringent requirements set by the company. Customers can rest assured that they are using a product that will perform reliably over time, even in the most demanding situations.

Support and Resources

For engineers and designers, Microchip Technology offers extensive support and resources, including datasheets, application notes, and design tools. This support ensures that integrating the SG2821L-DESC into your projects is as seamless and efficient as possible, reducing time to market and enhancing the overall design experience.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess