EN
  • EN
  • DE

SG2821L

Part No SG2821L
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2821
Other Names 150-SG2821L
Standard Package 50
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278719-SG2821L
Ultra Librarian 3D Model Ultra Librarian SG2821L CAD Model

Description

The SG2821L from Microchip Technology is a state-of-the-art integrated circuit designed for robust and efficient power management applications. This device is particularly well-suited for switch-mode power supplies (SMPS), featuring a range of capabilities that enhance performance, reliability, and energy efficiency.

Key Features

  • High Integration: The SG2821L integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Wide Input Voltage Range: This device is capable of handling a broad range of input voltages, making it versatile for various power supply applications.
  • Pulse Width Modulation (PWM) Control: The SG2821L incorporates PWM control, which allows for precise output voltage regulation and improved power efficiency.
  • Protection Features: It includes a suite of protection features such as overvoltage, overcurrent, and thermal shutdown that safeguard the circuit from potential damage due to abnormal operating conditions.
  • Low Standby Power: The low standby power consumption of the SG2821L makes it an ideal choice for energy-sensitive applications.

Applications

The versatility of the SG2821L makes it suitable for a wide array of applications, including:

  • AC/DC power supplies
  • DC/DC converters
  • Battery chargers
  • LED lighting systems
  • Power adapters for consumer electronics

Technical Specifications

With its compact package and high level of integration, the SG2821L offers a compact and efficient solution for power management. Its technical specifications are designed to meet the rigorous demands of modern electronic devices.

Conclusion

Microchip Technology's SG2821L is a highly integrated, feature-rich power management IC that provides designers with a reliable and efficient solution for a wide range of applications. Its combination of performance, protection features, and energy efficiency makes it a top choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $166.7713 $166.7713
2+ $161.2123 $322.4246
3+ $144.5351 $433.6053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess