EN
  • EN
  • DE

CPH6416-TL-E

Part No CPH6416-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 745206-CPH6416-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6416-TL-E CAD Model

Description

ON Semiconductor CPH6416-TL-E Product Overview

The ON Semiconductor CPH6416-TL-E is a high-performance, N-Channel MOSFET that offers excellent efficiency and thermal performance in a compact package. Designed for a wide range of applications, this MOSFET is an ideal choice for power management tasks where space is at a premium and energy efficiency is a priority.

Key Features and Benefits

  • Low On-Resistance: The CPH6416-TL-E features a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuit.
  • High-Speed Switching: With fast switching capabilities, this MOSFET is suitable for high-frequency applications, contributing to better performance in power conversion and regulation circuits.
  • Compact CPH Package: Enclosed in a small footprint CPH package, the CPH6416-TL-E is optimized for space-constrained applications without compromising on power handling.
  • High Power and Current Handling: Despite its small size, this device is capable of handling significant power levels and continuous drain currents, making it a robust choice for demanding environments.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be easily driven by low-voltage logic circuits, enhancing compatibility with a wide range of control ICs.

Applications

The versatility of the CPH6416-TL-E MOSFET allows it to be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • LED lighting solutions

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CPH6416-TL-E is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance. The device also features built-in protection against overcurrent and thermal overload, providing an extra layer of security for your designs.

In summary, the ON Semiconductor CPH6416-TL-E N-Channel MOSFET is a powerful, efficient, and reliable component that offers a blend of high performance and compact design, suitable for a variety of electronic applications where power efficiency and space savings are critical.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess