EN
  • EN
  • DE

SG7808AIG/883B

Part No SG7808AIG/883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 8V 1.5A 3-Pin(3+Tab) TO-257 Isolated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1.5 %
Max Operating Temperature 125 °C
Max Output Current 1.5 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Type Fixed
Output Voltage 8 V
Packaging Bulk
Polarity Positive
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1178413-SG7808AIG/883B
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG7808AIG/883B CAD Model

Description

The SG7808AIG/883B is a robust, high-performance voltage regulator designed and manufactured by Microchip Technology. This product is tailored to meet the stringent requirements of military and aerospace applications, providing a reliable and stable power supply solution.

Key Features

  • Fixed Output Voltage: The SG7808AIG/883B provides a fixed output voltage, ensuring a steady and consistent power supply for sensitive electronic components.
  • High Current Capacity: This voltage regulator is capable of supplying high current, making it suitable for demanding applications that require substantial power.
  • Military Grade: As part of Microchip's military-grade product offerings, the SG7808AIG/883B complies with the 883B standard, ensuring it can withstand extreme environmental conditions and maintain operational integrity.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, thereby safeguarding the circuitry it powers.
  • Short Circuit Protection: The regulator is equipped with short circuit protection, providing an additional layer of defense against potential damage caused by circuit malfunctions.

Applications

The SG7808AIG/883B is ideal for use in a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space technology
  • Navigation and communication devices

Product Specifications

With a commitment to quality and performance, the SG7808AIG/883B offers the following specifications:

  • Output Voltage: Fixed value for precise regulation
  • Output Current: High current capacity for demanding applications
  • Package Type: Durable and reliable packaging suited for military applications
  • Operating Temperature Range: Wide range to ensure functionality in extreme conditions

In conclusion, the SG7808AIG/883B from Microchip Technology is a top-tier voltage regulator, offering reliability and performance for the most critical applications where failure is not an option. Its adherence to military standards and protective features make it an indispensable component in the field of high-reliability electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess