The SG7812AL-883B is a high-quality voltage regulator component manufactured by Microchip Technology, a leader in the semiconductor industry. This precision device is designed to maintain a stable 12V output voltage, making it an essential part of power supply circuits in a wide range of electronic applications.
Key Features:
- Fixed Output Voltage: This regulator provides a fixed output of 12 volts, which is ideal for standard voltage requirements in electronic circuits.
- High Accuracy: The SG7812AL-883B is known for its high accuracy and reliability, ensuring that the output voltage remains stable even under varying input conditions and load changes.
- Robust Thermal Performance: Designed to operate efficiently across a wide temperature range, this voltage regulator maintains its performance even in harsh environmental conditions.
- Military Specifications: The "-883B" suffix indicates that this component meets stringent military specifications, offering enhanced durability and performance in critical applications.
- Package Options: The device is available in various package options, allowing for flexible integration into different circuit designs.
Applications:
The SG7812AL-883B is suitable for a diverse array of applications that require a reliable and constant power supply. It is commonly used in:
- Automotive electronics
- Industrial control systems
- Telecommunication equipment
- Military and aerospace electronics
- Consumer electronics
Technical Specifications:
Parameter
Value
Output Voltage
12V
Input Voltage Range
14.5V to 27V
Output Current
Up to 1.5A
Operating Temperature Range
-55°C to +125°C
Package Type
Various options available
For detailed specifications and application notes, customers are encouraged to consult the official Microchip Technology datasheets and product documentation.