EN
  • EN
  • DE

SG7905AIG-DESC

Part No SG7905AIG-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 1.5A TO257
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257
Manufacturer Microchip Technology
Series Military, MIL-STD-883
Package Bulk
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package TO-257-3
Case / Package TO-257
Family Name SG7905
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1259-1133, 1259-1133-MIL, 5962-8874601UA, Q12777190
Quantity per package 41
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907586-SG7905AIG-DESC
Ultra Librarian 3D Model Ultra Librarian SG7905AIG-DESC CAD Model

Description

Microchip Technology SG7905AIG-DESC

The SG7905AIG-DESC from Microchip Technology is a robust, high-performance negative voltage regulator designed to offer a consistent -5V output for a variety of applications. This precision integrated circuit is engineered to maintain stability and reliability even under extreme conditions, making it an ideal choice for mission-critical systems where failure is not an option.

With its military-grade specifications, the SG7905AIG-DESC is built to withstand harsh environments and is particularly suited for use in aerospace and defense projects. It can operate over a wide range of input voltages and temperatures, ensuring that it performs optimally in diverse scenarios, from ground-based equipment to space-bound hardware.

Key features of the SG7905AIG-DESC include its high ripple rejection ratio, which ensures a clean and stable output voltage free from the fluctuations typically found in the input power supply. This makes it an excellent choice for sensitive analog circuits and precision instrumentation that require a noise-free power source. Additionally, the device's short-circuit and over-temperature protection mechanisms safeguard it and the connected components from potential damage due to abnormal operating conditions.

The regulator is packaged in a robust and reliable hermetically sealed package, which further enhances its durability and longevity. This packaging ensures that the SG7905AIG-DESC is protected from environmental factors such as moisture, dust, and chemical contaminants, which can compromise the performance of lesser components.

For designers and engineers looking for a dependable power management solution, the SG7905AIG-DESC offers a combination of precision, resilience, and versatility. Whether deployed in satellite communications, military vehicles, or critical navigation systems, this negative voltage regulator from Microchip Technology ensures that your applications run smoothly and efficiently, without interruption.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess