Product Overview: SG7908K-883B Voltage Regulator
The SG7908K-883B is a robust voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is part of Microchip's extensive line of power management products and is well-suited for a wide range of applications, particularly in the aerospace and defense sectors where reliability and performance are paramount.
Key Features
- Fixed Negative Voltage: The SG7908K-883B is a fixed-output regulator that provides a stable -8V output, which is essential for applications requiring a consistent negative voltage supply.
- High Reliability: As a product designed to meet stringent military specifications (883B), this voltage regulator ensures high reliability and performance under extreme conditions.
- Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency by minimizing the difference between the input and output voltage.
- Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to overheating, thereby enhancing its longevity.
- Short Circuit Protection: The SG7908K-883B is equipped with short circuit protection to prevent damage to the regulator and the connected circuit in the event of a fault.
Applications
The SG7908K-883B voltage regulator is ideal for applications that demand high reliability and precise voltage regulation. Typical applications include:
- Power supplies for military and aerospace electronics
- High-reliability systems in harsh environments
- Instrumentation and test equipment
- Automated control systems
Product Specifications
Below are some of the technical specifications of the SG7908K-883B:
- Output Voltage: -8V
- Output Current: Up to 1.5A
- Package Type: TO-3
- Operating Temperature Range: -55°C to +125°C
For engineers and designers looking for a reliable voltage regulator that can withstand challenging environments, the SG7908K-883B from Microchip Technology is an excellent choice that combines performance with durability.