EN
  • EN
  • DE

SM1603C/TR13

Part No SM1603C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 425pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM1603
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299376-SM1603C/TR13
Ultra Librarian 3D Model Ultra Librarian SM1603C/TR13 CAD Model

Description

The SM1603C/TR13 is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics, offering a blend of performance, efficiency, and reliability. The SM1603C/TR13 is particularly suitable for applications that require precise voltage regulation, signal processing, or power management.

Key Features

  • High Precision: The device is engineered to deliver highly accurate outputs, ensuring stable performance in critical applications.
  • Low Power Consumption: It is optimized for low power operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Design: Built to withstand harsh conditions, the SM1603C/TR13 is robust and reliable, ensuring longevity and consistent operation.
  • Compact Footprint: Its small size allows for integration into space-constrained designs, facilitating miniaturization of electronic systems.

Applications

The versatility of the SM1603C/TR13 makes it an excellent choice for a wide array of applications. It is commonly employed in:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

The technical specifications of the SM1603C/TR13 include an operating temperature range that ensures reliability across various environments. The product is available in a tape and reel packaging (TR13), which facilitates automated assembly and mass production.

Quality and Support

Microchip Technology is committed to the highest standards of quality. The SM1603C/TR13 complies with rigorous industry standards, ensuring that it meets the requirements of the most demanding applications. Additionally, Microchip provides comprehensive technical support and resources to assist with design integration, development, and troubleshooting.

For detailed product specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess