EN
  • EN
  • DE

LTC4380CDD-1#PBF

Part No LTC4380CDD-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Surge Stopper Automotive 10-Pin DFN EP Tube / IC LOW CUR SURGE STOPPER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 31.5V, 50V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 784143-LTC4380CDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4380
Introduction Date April 14, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4380CDD-1#PBF CAD Model

Description

LTC4380CDD-1#PBF - Low Quiescent Current Surge Stopper

The LTC4380CDD-1#PBF from Linear Technology is a robust surge stopper designed to protect sensitive electronic equipment from high voltage surges and overcurrent conditions. This component is particularly suitable for applications where low quiescent current and small footprint are critical. It is a versatile device that can be used in automotive, industrial, avionics, and any other systems that require protection against high energy transients.

Key Features:

  • Wide Operating Voltage Range: The LTC4380CDD-1#PBF operates over a wide input voltage range from 4V to 72V, making it suitable for a diverse set of applications.
  • Low Quiescent Current: With a very low quiescent current of 7µA, this surge stopper is ideal for power-conscious designs, ensuring minimal impact on the overall power consumption of the system.
  • Fast Overcurrent Protection: The device provides fast response to overcurrent conditions, protecting downstream components from damage.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage with an external resistor divider, allowing for customized protection levels based on specific application needs.
  • Thermal Shutdown: The LTC4380CDD-1#PBF includes a thermal shutdown feature to protect itself during extreme thermal conditions.
  • Low Drop-Out Operation: The device can operate with a very low voltage drop, which is critical for maintaining efficiency and reducing heat generation.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Electronics
  • Portable and Battery-Powered Equipment
  • Power Supply Protection

The LTC4380CDD-1#PBF comes in a compact 10-lead DFN package, providing a space-saving solution for crowded PCBs. With its combination of features, it offers a high level of protection for sensitive electronics, ensuring reliability and longevity even in harsh electrical environments.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess