EN
  • EN
  • DE

SMAJ110AE3/TR13

Part No SMAJ110AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 110V
Voltage - Breakdown (Min) 122V
Voltage - Clamping (Max) @ Ipp 177V
Current - Peak Pulse (10/1000µs) 2.8A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ110
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299360-SMAJ110AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ110AE3/TR13 CAD Model

Description

The SMAJ110AE3/TR13 is a Transient Voltage Suppressor (TVS) diode manufactured by Microchip Technology. This device is designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. The diode is characterized by its relatively small size, high surge capability, and fast response time, making it suitable for protecting a wide range of electronics.

Applications

  • Protection of communication lines
  • Power supply protection
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics

Features

  • Unidirectional TVS Diode
  • Surface Mount SMA Package
  • Peak Pulse Power: 400W
  • Fast Response Time
  • Low Clamping Voltage
  • AEC-Q101 Qualified

Benefits

  • Provides robust protection against transient voltage events
  • Enhances the reliability of electronic systems
  • Minimizes downtime and maintenance costs
  • Reduces the risk of component failure due to voltage surges
  • Extends the operational life of electronic equipment

Additional Details

The SMAJ110AE3/TR13 has a reverse standoff voltage of 110V. The breakdown voltage ranges between 122.2V and 135.3V. The typical clamping voltage at peak pulse current is 182V. The operating temperature range is between -65°C and +150°C. The SMA (Surface Mountable) package enables efficient integration into PCB layouts. The AEC-Q101 qualification indicates the device is suitable for automotive applications and other environments that demand high reliability and robustness. The fast response time allows the TVS diode to quickly clamp transient voltages, preventing them from reaching sensitive components. The SMAJ110AE3/TR13 is used in applications such as protecting data and signal lines, power supplies, and control circuits. It helps ensure that systems can withstand voltage surges, enhancing overall system durability and performance.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess