EN
  • EN
  • DE

SMAJ4731CE3/TR13

Part No SMAJ4731CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ473
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280595-SMAJ4731CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4731CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4731CE3/TR13 Zener Diode

The SMAJ4731CE3/TR13 from Microchip Technology is a highly reliable Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic circuits. This particular component is a great choice for designers looking for a voltage regulator or clamping device that offers both performance and durability.

Key Features:

  • Voltage Range: The SMAJ4731CE3/TR13 offers a nominal Zener voltage of 1W, making it suitable for a variety of applications that require a fixed voltage reference or regulation.
  • Power Dissipation: With a power dissipation rating of 1W, this Zener diode is capable of handling a significant amount of energy, making it ideal for high-power applications.
  • Package: The device comes in a DO-214AC (SMA) surface-mount package, which is known for its compact size and excellent thermal performance. This package allows for efficient heat dissipation and space-saving on PCBs.
  • High Reliability: As with all Microchip products, the SMAJ4731CE3/TR13 is built to meet high-quality standards, ensuring long-term reliability and stability in your circuit designs.
  • RoHS Compliant: This Zener diode is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in a wide range of consumer electronics.
  • Tape and Reel Packaging: The TR13 suffix indicates that the device is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, thus enhancing manufacturing efficiency.

Applications:

The versatility of the SMAJ4731CE3/TR13 Zener diode allows it to be used in various applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Industrial and telecom equipment

Overall, the SMAJ4731CE3/TR13 Zener diode from Microchip Technology is a robust and precise voltage regulation solution that offers both high performance and ease of integration into various electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess