EN
  • EN
  • DE

SMAJ4732CE3/TR13

Part No SMAJ4732CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ473
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280587-SMAJ4732CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4732CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4732CE3/TR13 Zener Diode

The SMAJ4732CE3/TR13 from Microchip Technology is a high-quality Zener diode that offers exceptional performance for voltage regulation and protection applications. This product is designed to provide a precise voltage clamp at 4.7V, making it an ideal choice for a wide range of electronic circuits that require a stable reference voltage.

Key Features:

  • Voltage Regulation: The SMAJ4732CE3/TR13 is specifically designed to regulate voltage levels and provide a steady 4.7V output, ensuring reliable operation of sensitive electronic components.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy and is suitable for high-power applications.
  • Surface-Mount Package: The device comes in a DO-214AC (SMA) surface-mount package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Stability: The diode offers excellent stability and low dynamic impedance, ensuring consistent performance even under varying conditions.
  • Thermal Performance: Its superior thermal performance ensures reliability over a wide operating temperature range.
  • RoHS Compliant: The SMAJ4732CE3/TR13 adheres to RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Applications:

The versatility of the SMAJ4732CE3/TR13 Zener diode makes it suitable for various applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in consumer electronics
  • Surge suppression in telecommunications equipment
  • Reference voltage sources in analog circuits
  • Energy management systems

Microchip Technology's commitment to quality and performance is evident in the SMAJ4732CE3/TR13 Zener diode. Its robust design and reliable operation make it a preferred choice for engineers and designers looking for a dependable voltage regulation solution. Whether used in industrial, commercial, or consumer applications, this Zener diode is engineered to meet the stringent requirements of today's electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess