EN
  • EN
  • DE

SMAJ4736CE3/TR13

Part No SMAJ4736CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4736
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280451-SMAJ4736CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4736CE3/TR13 CAD Model

Description

The SMAJ4736CE3/TR13 is a robust Zener diode product from the renowned manufacturer Microchip Technology. Designed to provide precise voltage regulation and protection, this Zener diode is an essential component for a wide range of electronic applications. Its ability to stabilize voltage and dissipate high power makes it a reliable choice for designers and engineers looking to maintain consistent performance in their circuits.

Key Features

  • Voltage Regulation: The SMAJ4736CE3/TR13 offers excellent voltage regulation capabilities with a nominal Zener voltage of 6.8V, ensuring stable operation in various electronic applications.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: Encased in a DO-214AC (SMA) package, the SMAJ4736CE3/TR13 is designed for surface-mount technology (SMT), providing a compact and efficient solution for space-constrained designs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built to meet high-quality standards, ensuring reliable performance and longevity.
  • Temperature Stability: The device operates effectively over a wide temperature range, maintaining its characteristics even under varying environmental conditions.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (TR13), the SMAJ4736CE3/TR13 is optimized for automated assembly processes, facilitating efficient manufacturing and handling.

Applications

The SMAJ4736CE3/TR13 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

With its combination of power, precision, and reliability, the SMAJ4736CE3/TR13 from Microchip Technology stands out as a top choice for circuit designers seeking a high-performance Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess