EN
  • EN
  • DE

SMAJ4740AE3/TR13

Part No SMAJ4740AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4740
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281000-SMAJ4740AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4740AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4740AE3/TR13 Zener Diode

The SMAJ4740AE3/TR13 from Microchip Technology is a high-quality Zener diode designed to provide reliable voltage regulation in a wide array of electronic applications. This component is particularly suitable for situations where a stable and precise voltage reference is essential. Whether used in power supply circuits, voltage stabilization tasks, or as a protective device against voltage spikes, the SMAJ4740AE3/TR13 ensures consistent performance and durability.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 10V, this diode is capable of maintaining a steady voltage over a range of operating conditions.
  • Power Handling: The SMAJ4740AE3/TR13 can dissipate up to 1 watt of power, making it suitable for a variety of medium-power applications.
  • Package: Encased in a DO-214AC (SMA) surface-mount package, it is designed for compact and efficient PCB layout, and is ideal for high-density circuit designs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built to meet high-quality standards for stability and longevity.
  • Wide Operating Temperature Range: It can operate over a temperature range of -55°C to +150°C, ensuring functionality across various environmental conditions.
  • Tape and Reel Packaging: The TR13 suffix indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes for mass production.

Applications

The SMAJ4740AE3/TR13 Zener diode is versatile and can be integrated into numerous types of electronic circuits. Common applications include:

  • Power supply circuits as a voltage reference or regulator
  • Overvoltage protection in sensitive electronics
  • Waveform clipping and shaping circuits
  • Peak voltage detection in signal processing

With its precision voltage control and robust design, the SMAJ4740AE3/TR13 is an excellent choice for engineers and designers looking for a reliable Zener diode solution. Microchip Technology's commitment to quality ensures that this product will deliver consistent performance and contribute to the stability and effectiveness of your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess