EN
  • EN
  • DE

SMAJ4740CE3/TR13

Part No SMAJ4740CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4740
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281008-SMAJ4740CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4740CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4740CE3/TR13 Zener Diode

The SMAJ4740CE3/TR13 from Microchip Technology is a robust surface-mount Zener diode designed for applications requiring a precise voltage regulation and a high level of reliability. This product is part of Microchip's comprehensive portfolio of semiconductor devices that offer solutions for a wide range of electronic circuits and systems.

Key Features

  • Voltage Regulation: The SMAJ4740CE3/TR13 provides a Zener voltage of 10V, making it suitable for voltage regulation in a variety of applications.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can withstand significant power levels, ensuring durability and stable performance.
  • Package: Encased in a DO-214AC (SMA) package, it offers a compact footprint for space-constrained applications and is designed for automated assembly processes.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built to meet high-quality standards, ensuring dependable operation over its lifespan.
  • Temperature Range: It can operate over a wide temperature range, making it versatile for use in diverse environments.

Applications

The SMAJ4740CE3/TR13 Zener diode is suitable for a range of electronic applications, including:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Quality and Compliance

Adhering to stringent industry standards, the SMAJ4740CE3/TR13 Zener diode is RoHS compliant, ensuring that it meets global environmental and regulatory requirements. Furthermore, it is supported by Microchip Technology's commitment to quality, underscored by their ISO/TS certification and dedication to customer satisfaction.

Whether you are designing a new power management system or seeking a reliable component for voltage regulation, the SMAJ4740CE3/TR13 from Microchip Technology is an excellent choice that combines performance, reliability, and quality in a small, versatile package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess