EN
  • EN
  • DE

SMAJ4744E3/TR13

Part No SMAJ4744E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4744
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280886-SMAJ4744E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4744E3/TR13 CAD Model

Description

Microchip Technology SMAJ4744E3/TR13 Zener Diode

Introducing the SMAJ4744E3/TR13, a robust Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection in a variety of electronic circuits. This precision Zener diode is an essential component for engineers looking to stabilize voltage and protect sensitive electronics from overvoltage transients.

Key Features

  • Voltage Regulation: The SMAJ4744E3/TR13 offers a Zener voltage of 15V, making it suitable for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, ensuring stability and reliability in your circuit designs.
  • High Surge Capability: Designed to withstand voltage surges, this component is ideal for protecting sensitive electronics against sudden voltage spikes.
  • Surface Mount Package: The SMAJ4744E3/TR13 comes in a DO-214AC (SMA) surface mount package, allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Temperature Stability: It operates within a wide temperature range, maintaining consistent performance even under varying environmental conditions.

Applications

The SMAJ4744E3/TR13 Zener diode is versatile and can be used in a wide array of applications such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SMAJ4744E3/TR13 is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance in your products. Whether you're designing for commercial or industrial applications, you can trust this Zener diode to deliver consistent results.

In summary, the SMAJ4744E3/TR13 from Microchip Technology is a high-quality, versatile Zener diode that offers excellent voltage regulation, surge protection, and reliable performance in a compact, surface mount package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1312 $50.5120
930+ $0.1077 $100.1610
1,440+ $0.1043 $150.1920
1,985+ $0.1010 $200.4850
2,565+ $0.0976 $250.3440
3,430+ $0.0875 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess