EN
  • EN
  • DE

SMAJ6.5CE3/TR13

Part No SMAJ6.5CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 12.3V
Current - Peak Pulse (10/1000µs) 40.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ6.5
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299426-SMAJ6.5CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ6.5CE3/TR13 CAD Model

Description

Product Overview: SMAJ6.5CE3/TR13 by Microchip Technology

The SMAJ6.5CE3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD).

Key Features

  • Transient Protection: The device offers excellent clamping capability, with a stand-off voltage of 6.5V, ensuring that any transient voltage spikes are safely absorbed, thereby protecting the downstream circuitry.
  • High Surge Capability: It is capable of handling surge currents, making it an ideal choice for safeguarding components that may be exposed to high transient conditions.
  • Low Leakage Current: The SMAJ6.5CE3/TR13 is designed with low leakage current, minimizing power loss and ensuring high efficiency in operation.
  • Surface Mount Package: Packaged in a DO-214AC (SMA) package, it is suitable for automated assembly processes and helps to save valuable board space.
  • RoHS Compliant: It is compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and suitable for use in a wide range of applications where hazardous substance restrictions are in place.

Applications

The SMAJ6.5CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems that require robust protection against electrical transients
  • Networking devices, including routers and switches
  • Power supply units and voltage regulation modules
  • Automotive electronics that are exposed to harsh electrical environments

With its combination of features, the SMAJ6.5CE3/TR13 from Microchip Technology offers reliable protection for electronic circuits against voltage transients. By incorporating this TVS diode into your design, you can enhance the durability and longevity of your electronic products, ensuring they remain safe and operational even under stressful electrical conditions.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess