EN
  • EN
  • DE

SMAJ70E3/TR13

Part No SMAJ70E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.8V
Voltage - Clamping (Max) @ Ipp 125V
Current - Peak Pulse (10/1000µs) 4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ70
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299194-SMAJ70E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ70E3/TR13 CAD Model

Description

Product Overview: SMAJ70E3/TR13 by Microchip Technology

The SMAJ70E3/TR13 is a high-quality, robust electronic component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to offer superior circuit protection in a variety of applications, ensuring reliable performance even under challenging conditions.

Key Features

  • Transient Voltage Suppression (TVS) Diode: The SMAJ70E3/TR13 is a TVS diode that provides excellent protection against voltage spikes and surges, safeguarding sensitive electronic circuits from transient voltage events.
  • Stand-Off Voltage: With a stand-off voltage of 70V, this component is well-suited for systems that operate within this voltage range, offering a balanced protection profile.
  • Peak Pulse Power: It can handle a peak pulse power of 400W (10/1000μs waveform), ensuring that it can withstand significant power surges without sustaining damage.
  • Low Leakage Current: The SMAJ70E3/TR13 is engineered to have a low leakage current, minimizing power loss and enhancing the overall efficiency of the system it's integrated into.
  • Unidirectional Protection: This device offers unidirectional protection, making it suitable for DC applications where the polarity is fixed.
  • Compact Package: Packaged in the SMA (DO-214AC) package, the SMAJ70E3/TR13 is compact and suitable for high-density circuit board designs.
  • RoHS and REACH Compliant: Compliance with RoHS and REACH standards ensures that this product meets environmental regulations and is free from hazardous substances.

Applications

The SMAJ70E3/TR13 is ideal for a wide range of applications where transient voltage protection is critical. This includes:

  • Consumer electronics such as televisions, computers, and gaming consoles
  • Telecommunication systems including mobile phones and network devices
  • Industrial control systems requiring robust protection against surges
  • Automotive electronics where reliability and durability are essential
  • Power supply units and voltage regulation modules

Microchip Technology's commitment to quality ensures that the SMAJ70E3/TR13 is a reliable component for designers and engineers looking to enhance the durability and safety of their electronic systems. By integrating this TVS diode into your design, you can achieve a higher level of protection against transient voltage events, thus improving the longevity and reliability of your products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess