EN
  • EN
  • DE

SMBG5363AE3/TR13

Part No SMBG5363AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 21.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5363
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280664-SMBG5363AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5363AE3/TR13 CAD Model

Description

Product Overview: SMBG5363AE3/TR13 from Microchip Technology

The SMBG5363AE3/TR13 is a state-of-the-art Zener diode from Microchip Technology, designed to provide a reliable voltage regulation solution for a wide variety of electronic applications. This precision Zener diode is engineered to offer excellent stability and performance, making it an ideal choice for voltage reference or voltage clamping applications where consistent and reliable voltage control is critical.

Key Features

  • Voltage Range: This component offers a nominal Zener voltage of 36V, providing a stable reference for your circuits.
  • Power Dissipation: With a power dissipation rating of 3W, it can handle significant power levels, making it suitable for more demanding applications.
  • Package: The SMBG5363AE3/TR13 comes in a surface-mount SMB (DO-214AA) package which is designed for automated assembly and space-saving on PCBs.
  • High Surge Capability: It is capable of withstanding surge events, ensuring protection for sensitive electronic components against voltage spikes.
  • Thermal Stability: The Zener diode features a low thermal resistance, ensuring optimal performance over a wide temperature range.
  • Compliance: It meets or exceeds various industry standards for quality and reliability, including RoHS compliance for environmental safety.

Applications

The SMBG5363AE3/TR13 is versatile and can be utilized in numerous applications that require precise voltage regulation, such as:

  • Power management in consumer electronics
  • Over-voltage protection in industrial systems
  • Automotive electronics voltage stabilization
  • Telecommunication infrastructure
  • Computer motherboards and peripherals

Why Choose the SMBG5363AE3/TR13?

Microchip Technology's commitment to quality and performance is evident in the SMBG5363AE3/TR13 Zener diode. Its robust design, combined with thermal stability and high surge capability, makes it a reliable component for protecting sensitive electronics. The device's surface-mount package ensures ease of integration into various circuit designs, offering a compact and efficient solution for voltage regulation needs. Whether you are designing consumer electronics or industrial systems, the SMBG5363AE3/TR13 is engineered to provide the performance and durability required for your application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess