EN
  • EN
  • DE

SMBG5371AE3/TR13

Part No SMBG5371AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 60 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5371
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280436-SMBG5371AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5371AE3/TR13 CAD Model

Description

The SMBG5371AE3/TR13 is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This component is meticulously designed to meet the rigorous demands of a wide array of applications, including industrial, automotive, and communication systems, where reliability and efficiency are paramount.

Key Features

  • Robust Design: Engineered to withstand harsh environments, the SMBG5371AE3/TR13 is built to operate reliably under extreme conditions, ensuring consistent performance and longevity.
  • High Precision: This product exemplifies precision and accuracy, making it an ideal choice for applications where these attributes are critical for system functionality.
  • Energy Efficient: With energy consumption being a key concern in today's technology landscape, the SMBG5371AE3/TR13 is designed to be energy-efficient, reducing the overall power footprint of the systems it is integrated into.
  • Compact Footprint: The device comes in a compact package, allowing for seamless integration into space-constrained applications without compromising on power or functionality.

Applications

The versatility of the SMBG5371AE3/TR13 makes it suitable for a broad range of applications. It is especially well-suited for use in power management systems, where maintaining voltage integrity is critical. Additionally, its robustness and precision make it an excellent choice for sensitive measurement equipment, ensuring accurate data collection and processing. In the automotive sector, it can be utilized in engine control units (ECUs) and other onboard electronics that require dependable performance in a variety of conditions.

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the SMBG5371AE3/TR13 is no exception. It is backed by Microchip's extensive support network and comprehensive technical resources, ensuring that customers have the assistance they need to integrate the product into their solutions successfully.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their customer service and sales teams.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess