EN
  • EN
  • DE

SMBG5373AE3/TR13

Part No SMBG5373AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 49 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5373
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280401-SMBG5373AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5373AE3/TR13 CAD Model

Description

Product Overview: SMBG5373AE3/TR13 from Microchip Technology

Microchip Technology's SMBG5373AE3/TR13 is a high-quality, precision-engineered electronic component designed for a broad range of applications. This product is a testament to Microchip's commitment to providing innovative solutions that meet the rigorous demands of the electronics industry. With its robust design and reliable performance, the SMBG5373AE3/TR13 is an excellent choice for designers and engineers looking to enhance their systems.

Key Features:

  • Package Type: The SMBG5373AE3/TR13 comes in a surface-mount SMB (DO-214AA) package, which is ideal for compact and high-density circuit designs. This package type is known for its ease of installation and excellent power dissipation characteristics.
  • High Reliability: Microchip Technology is renowned for its high standards of quality, and this product is no exception. It is built to provide consistent performance and longevity, ensuring that systems continue to operate smoothly over time.
  • Voltage Range: The device is designed to accommodate a range of voltages, making it versatile for various applications in different electronic circuits.
  • Temperature Range: This component is capable of operating within a wide temperature range, ensuring reliability under varying environmental conditions.
  • Applications: The SMBG5373AE3/TR13 is suitable for use in a diverse array of applications, including power management, protection circuits, and signal processing, among others. Its versatility makes it a valuable component in both commercial and industrial settings.

Quality and Support:

Microchip Technology is known for its exceptional support and service. The SMBG5373AE3/TR13 is backed by a comprehensive technical support system, which includes datasheets, reference designs, and customer service to assist with any questions or concerns that may arise during the design, development, or deployment phases.

In conclusion, the SMBG5373AE3/TR13 from Microchip Technology is a reliable, versatile, and high-performance component that embodies the company's dedication to quality and innovation. Whether it's being used in a new design or as a replacement part, this product is sure to meet the needs of any project requiring precision electronic components.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess