EN
  • EN
  • DE

SMBJ200AE3/TR13

Part No SMBJ200AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 200VWM SMBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 15 Weeks
Features - Clamp - Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMBJ (DO-214AA)
Family Name SMBJ200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895764-SMBJ200AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ200AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ200AE3/TR13 TVS Diode

The SMBJ200AE3/TR13 from Microchip Technology is a high-quality transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. This robust diode is a preferred choice for safeguarding components in a variety of applications, ranging from industrial systems to consumer electronics.

Key Features

  • Stand-Off Voltage: The device offers a stand-off voltage of 200V, providing a high degree of protection for sensitive circuits against voltage transients.
  • Peak Pulse Power: With a peak pulse power rating of 600W (10/1000μs waveform), it can absorb significant transient energy without damage.
  • Package: The SMBJ200AE3/TR13 comes in a compact SMB package, which is ideal for space-constrained applications.
  • RoHS Compliant: This product is fully compliant with the RoHS directive, making it suitable for use in environmentally sensitive designs.
  • Operating Temperature: It operates within a temperature range of -55°C to 150°C, ensuring reliability under a broad spectrum of environmental conditions.

Applications

The versatility of the SMBJ200AE3/TR13 makes it a go-to solution for a multitude of applications, such as:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Portable devices
  • Industrial controllers

Protection Capabilities

Microchip's SMBJ200AE3/TR13 is engineered to protect against a range of electrical threats, including electrostatic discharges (ESD), electrical fast transients (EFT), and lightning-induced surges. Its fast response time ensures that it can quickly clamp transient voltages to a safe level, preserving the integrity of the protected circuit.

Quality and Reliability

As with all Microchip products, the SMBJ200AE3/TR13 TVS diode is manufactured to the highest standards of quality and reliability. It is a testament to Microchip Technology's commitment to providing components that meet the stringent requirements of the electronics industry. Whether you're designing for commercial or industrial applications, the SMBJ200AE3/TR13 offers a combination of performance and peace of mind.

You May Also Be Interested in

Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess