EN
  • EN
  • DE

SMBJ5349C/TR13

Part No SMBJ5349C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 8.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5349
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280954-SMBJ5349C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5349C/TR13 CAD Model

Description

Microchip Technology's SMBJ5349C/TR13 Zener Diode

Microchip Technology's SMBJ5349C/TR13 is a high-quality Zener diode designed to provide excellent voltage regulation and protection capabilities for a wide range of electronic applications. This component is part of Microchip's reliable SMBJ series, which is well-regarded for its performance in voltage stabilization and surge suppression tasks.

Key Features

  • Voltage Range: The SMBJ5349C/TR13 offers a Zener voltage range that is suitable for various circuit designs, ensuring flexibility for designers in accommodating different voltage requirements.
  • Power Dissipation: With a power dissipation rating of 5 watts, this Zener diode can handle significant power levels, making it ideal for protecting sensitive electronic components from voltage spikes and surges.
  • Package Type: The device comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • High Surge Capability: The SMBJ5349C/TR13 is designed to withstand high surge events, offering excellent transient voltage suppression to safeguard electronic systems.
  • Temperature Stability: This Zener diode provides stable performance over a wide operating temperature range, ensuring reliability in various environmental conditions.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (denoted by the '/TR13' suffix), this product is optimized for automated assembly processes, facilitating efficient mass production.

Applications

The SMBJ5349C/TR13 is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Industrial control panels
  • Automotive electronics

With its robust design and reliable performance, the SMBJ5349C/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a Zener diode that offers both protection and precision in voltage regulation. Whether for commercial products or industrial applications, this component stands out for its ability to maintain the integrity of electronic systems in the face of voltage fluctuations and transient events.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess