EN
  • EN
  • DE

SMBJ5351AE3/TR13

Part No SMBJ5351AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5351
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280904-SMBJ5351AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5351AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5351AE3/TR13 Product Overview

The SMBJ5351AE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection for various electronic applications. This Zener diode is part of Microchip's robust product line, which is known for its superior performance and durability in challenging environments.

Key Features

  • Voltage Regulation: The SMBJ5351AE3/TR13 offers precise voltage regulation, ensuring that your circuits maintain a stable voltage level despite fluctuations in the power supply or load conditions.
  • Surge Protection: This Zener diode is capable of withstanding high surge events, making it an ideal choice for protecting sensitive electronic components from voltage spikes and transients.
  • High Power Dissipation: With its ability to dissipate high levels of power, the SMBJ5351AE3/TR13 can handle significant amounts of energy without compromising its performance or longevity.
  • Compact Package: The device comes in a small-bodied SMB (Surface-Mounted Device) package, which is perfect for space-constrained applications while providing ease of integration into various circuit designs.
  • Temperature Stability: The Zener diode operates effectively over a broad temperature range, ensuring consistent performance even under varying environmental conditions.
  • Quality and Reliability: As with all Microchip products, the SMBJ5351AE3/TR13 is manufactured to high-quality standards, offering reliability and a long operational lifespan.

Applications

The SMBJ5351AE3/TR13 Zener diode is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • Voltage reference
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications systems
  • Automotive electronics

Whether you are designing a power management system, constructing a consumer electronic device, or developing automotive components, the SMBJ5351AE3/TR13 from Microchip Technology offers a reliable solution for your voltage regulation and protection needs. Its combination of performance, size, and durability makes it an excellent choice for engineers and designers looking to enhance the functionality and safety of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess