EN
  • EN
  • DE

SMBJ5358B/TR13

Part No SMBJ5358B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 15.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5358
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280743-SMBJ5358B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5358B/TR13 CAD Model

Description

Microchip Technology SMBJ5358B/TR13 Product Overview

The SMBJ5358B/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance. This electronic component is specifically designed to provide voltage regulation and protection in a wide array of electronic circuits. It is an essential device for engineers and designers looking to stabilize voltage and shield sensitive electronics from voltage transients.

Key Features

  • Voltage Range: The SMBJ5358B/TR13 offers a Zener voltage range that is suitable for various applications, ensuring flexibility in circuit design.
  • High Surge Capability: With its robust construction, this Zener diode can withstand high surge events, making it ideal for protecting against voltage spikes.
  • Surface Mount Package: The device comes in a surface-mount package, which is perfect for modern, compact electronic assemblies and allows for efficient automated manufacturing processes.
  • Thermal Stability: The diode's thermal characteristics are engineered to maintain stable performance over a wide temperature range, ensuring reliability in diverse operating conditions.
  • Compliance: It meets industry standards for quality and safety, including RoHS compliance, ensuring that it is suitable for use in various markets and applications.

Applications

The SMBJ5358B/TR13 is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment
  • Automotive electronics
  • Computing devices

Quality Assurance

Microchip Technology ensures that each SMBJ5358B/TR13 Zener diode is meticulously tested to meet stringent quality standards. Customers can trust in the consistent performance and durability of this component for their critical electronic systems.

Whether you are designing a power management system, looking to enhance the safety of your electronic devices, or require a reliable voltage reference, the SMBJ5358B/TR13 from Microchip Technology is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess