EN
  • EN
  • DE

SMBJ58AE3/TR13

Part No SMBJ58AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Max) @ Ipp 93.6V
Current - Peak Pulse (10/1000µs) 6.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ58
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299228-SMBJ58AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ58AE3/TR13 CAD Model

Description

The SMBJ58AE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This TVS diode is a part of the SMBJ series, which is well-known for its reliability and performance in circuit protection.

Key Features

  • Standoff Voltage: The device has a standoff voltage of 58V, making it suitable for a range of applications that require protection at this voltage level.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 600W for a 10/1000μs waveform. This ensures that devices are shielded from high energy transients.
  • Package: The SMBJ58AE3/TR13 comes in an SMB (DO-214AA) package, providing a compact footprint for space-constrained applications.
  • High Temperature Stability: It is designed to operate over a wide temperature range, maintaining stable characteristics even under extreme conditions.
  • Compliance: This TVS diode is RoHS compliant and meets the IEC 61000-4-2 standard for ESD protection, IEC 61000-4-4 for EFT protection, and IEC 61000-4-5 for surge protection.
  • Uni-directional: The device is uni-directional, providing targeted protection for unipolar transients.

Applications

The SMBJ58AE3/TR13 is ideal for a variety of applications where voltage transients could be an issue. It is commonly used in:

  • Consumer electronics such as TVs, computers, and other personal electronic devices.
  • Industrial systems, including factory automation and control equipment.
  • Telecommunication devices, including base stations and networking equipment.
  • Power supply circuits and voltage regulation modules.
  • Automotive electronics and safety systems.

With its combination of features, the SMBJ58AE3/TR13 from Microchip Technology provides a high level of protection for electronic circuits against voltage transients, ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess