EN
  • EN
  • DE

SMBJ5933BE3/TR13

Part No SMBJ5933BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 17.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5933
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280746-SMBJ5933BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5933BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5933BE3/TR13 Zener Diode

The SMBJ5933BE3/TR13 is a robust Zener diode product from Microchip Technology, designed to provide precise voltage regulation and protection for a wide range of electronic applications. This high-quality Zener diode is an ideal solution for voltage clamping and surge suppression, ensuring the stability and longevity of sensitive electronic components.

Constructed with Microchip's cutting-edge semiconductor technology, the SMBJ5933BE3/TR13 offers excellent performance in a compact, surface-mount DO-214AA package. This package is not only space-efficient but also facilitates easy integration into various circuit designs, making it a versatile choice for designers and engineers.

Key Features:

  • Voltage Regulation: The SMBJ5933BE3/TR13 has a nominal Zener voltage of 3.3V, providing a stable reference voltage for a variety of applications.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant amounts of energy, making it suitable for high-power applications.
  • Thermal Performance: The device is designed to operate within a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Surge Protection: It offers excellent transient and surge protection capabilities, safeguarding electronic circuits from voltage spikes and other transient events.
  • Package Type: The SMBJ5933BE3/TR13 comes in a DO-214AA package, also known as an SMB package, which is widely used for its reliability and ease of mounting on printed circuit boards.

This Zener diode is suitable for a broad spectrum of applications, including power supply regulation, voltage reference, and protection circuits in consumer electronics, telecommunications, and industrial equipment. Its tape and reel packaging (denoted by the TR13 suffix) ensures that the SMBJ5933BE3/TR13 is ready for automated assembly processes, streamlining production and reducing manual handling.

Microchip Technology's commitment to quality and performance is evident in the SMBJ5933BE3/TR13 Zener diode, making it a trusted component for engineers looking to enhance the reliability and efficiency of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess