EN
  • EN
  • DE

SMBJ8.0CE3/TR13

Part No SMBJ8.0CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Max) @ Ipp 15V
Current - Peak Pulse (10/1000µs) 40A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ8.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299390-SMBJ8.0CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ8.0CE3/TR13 CAD Model

Description

The SMBJ8.0CE3/TR13 from Microchip Technology is a robust and high-quality transient voltage suppression (TVS) diode, specifically designed to protect sensitive electronic equipment from voltage spikes and transients. This device is part of Microchip's SMBJ series, which is well-regarded for its reliability and performance in circuit protection.

Featuring a stand-off voltage of 8.0V, the SMBJ8.0CE3/TR13 is capable of safeguarding components by clamping excessive transient voltages to a safe level before they can cause any damage. The device is able to dissipate up to 600W of peak pulse power (10/1000μs waveform), which makes it an excellent choice for absorbing high energy spikes in a variety of applications.

The SMBJ8.0CE3/TR13 comes in a compact SMB (DO-214AA) package, which is not only space-efficient but also offers a low profile on the printed circuit board (PCB). This makes it suitable for use in space-constrained applications without sacrificing performance. Its bidirectional design ensures protection in both polarities when installed in the circuit, adding to its versatility.

This TVS diode is designed to meet or exceed industry standards, including the IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) requirements. Its fast response time ensures quick action upon detecting an overvoltage condition, thereby providing immediate protection for the downstream components. Moreover, the SMBJ8.0CE3/TR13 is RoHS compliant, adhering to current environmental standards and regulations.

Common applications for the SMBJ8.0CE3/TR13 include consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. Its robust design and reliable protection capabilities make it an essential component for any design engineer looking to enhance the durability and longevity of their electronic products.

In summary, the Microchip Technology SMBJ8.0CE3/TR13 is a high-quality, versatile, and reliable TVS diode that offers excellent transient voltage protection for a wide range of applications. Its compact form factor, combined with its powerful performance, makes it a top choice for designers and engineers focused on circuit protection.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess