EN
  • EN
  • DE

SMCJ10CE3/TR13

Part No SMCJ10CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V
Voltage - Breakdown (Min) 11.1V
Voltage - Clamping (Max) @ Ipp 18.8V
Current - Peak Pulse (10/1000µs) 79.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ10
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299576-SMCJ10CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ10CE3/TR13 CAD Model

Description

SMCJ10CE3/TR13 - Microchip Technology

The SMCJ10CE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This high-quality component is part of Microchip's family of TVS diodes that are engineered to safeguard circuits against the damaging effects of overvoltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 10V, making it suitable for a variety of applications where this level of protection is required.
  • Peak Pulse Power: With a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, the SMCJ10CE3/TR13 is capable of handling significant transient power spikes without compromising the integrity of the protected circuit.
  • Clamping Voltage: In the event of a transient voltage occurrence, the diode clamps to a maximum of 17V, ensuring that any excess voltage is safely shunted away from sensitive components.
  • Low Leakage Current: The device exhibits low leakage current, which helps to minimize power loss and ensures efficient operation of the overall system.
  • Package: It comes in a surface-mount SMC package, which is ideal for automated assembly processes and helps to conserve board space.
  • RoHS Compliant: The SMCJ10CE3/TR13 is RoHS compliant, meaning it meets the Restriction of Hazardous Substances Directive, which restricts the use of specific hazardous materials found in electrical and electronic products.

Applications

The versatility of the SMCJ10CE3/TR13 makes it an excellent choice for a wide range of applications, including:

  • Power Supply Protection
  • Industrial Systems
  • Telecommunication Equipment
  • Consumer Electronics
  • Automotive Electronics
  • Computer Systems

With its robust design and reliable performance, the SMCJ10CE3/TR13 from Microchip Technology is an essential component for designers looking to enhance the durability and longevity of their electronic products. Whether used in commercial, industrial, or automotive environments, this TVS diode offers superior protection against transient overvoltage conditions, ensuring the safe and continuous operation of critical systems.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess