EN
  • EN
  • DE

JANTX1N6463US

Part No JANTX1N6463US
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 12VWM 22.6VC B SQ-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/551
Package Bulk
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SQ-MELF, B
Case / Package B, SQ-MELF
Family Name 1N6463
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-2622, 1086-2622-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922332-JANTX1N6463US
Ultra Librarian 3D Model Ultra Librarian JANTX1N6463US CAD Model

Description

Product Overview: JANTX1N6463US

The JANTX1N6463US is a high-quality electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a robust, military-grade transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

The "JANTX" prefix in the product name indicates that this TVS diode meets the stringent requirements of the Joint Army-Navy Specifications (JAN), ensuring reliability and performance in the most demanding military applications. The "US" suffix suggests that this device is built to a higher standard, typically signifying a space-level product with enhanced screening and quality control measures.

The JANTX1N6463US diode is characterized by its unidirectional functionality, meaning it provides protection in one direction, and it is designed to operate in extreme environmental conditions. It features a standoff voltage of 6.8 volts, with a maximum clamping voltage that ensures protection for sensitive circuits without compromising performance.

This TVS diode is packaged in a compact, surface-mount design that allows for efficient use of PCB space and is compatible with high-volume assembly processes. The low-profile package is ideal for applications where size and weight are critical factors, such as in aerospace, defense, and satellite systems.

With its high surge capability, fast response time, and low leakage current, the JANTX1N6463US is an excellent choice for protecting power supplies, communication systems, and other mission-critical components from the damaging effects of transient voltages. Microchip Technology's commitment to quality ensures that this TVS diode provides reliable performance and helps to extend the life of the electronic systems it protects.

For detailed specifications, application notes, and additional information on how to integrate the JANTX1N6463US into your designs, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6090 $71.2180
4+ $29.2177 $116.8708
6+ $28.3046 $169.8276
8+ $27.3916 $219.1328
10+ $26.4785 $264.7850
13+ $23.7394 $308.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,012 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess