EN
  • EN
  • DE

SMDA24-6/TR7

Part No SMDA24-6/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 88pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299038-SMDA24-6/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24-6/TR7 CAD Model

Description

Product Overview: SMDA24-6/TR7 from Microchip Technology

The SMDA24-6/TR7 is a sophisticated transient voltage suppressor (TVS) diode array designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-quality electronic component is engineered to provide reliable protection against voltage spikes and surges, making it an essential component for safeguarding sensitive electronic circuits.

Key Features

  • Transient Protection: The SMDA24-6/TR7 is specifically designed to protect multi-line applications from the damaging effects of ESD (electrostatic discharge), EFT (electrical fast transients), and lightning-induced surges.
  • Low Clamping Voltage: This TVS diode array offers a low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed to safe levels, thereby preventing damage to the protected component.
  • High Surge Capability: With its robust surge capability, the SMDA24-6/TR7 can withstand high energy transients, which is critical for maintaining the integrity and functionality of electronic systems.
  • SO-8 Packaging: The device comes in an SO-8 package, which is known for its small footprint and suitability for use in space-constrained applications.
  • RoHS Compliant: In line with modern environmental standards, the SMDA24-6/TR7 is RoHS compliant, meaning it is free from hazardous substances like lead, making it safer for both consumers and the environment.

Applications

The versatility of the SMDA24-6/TR7 makes it an ideal choice for a variety of applications where voltage protection is critical. These applications include:

  • Telecommunication devices
  • Networking systems
  • Computers and peripherals
  • Industrial controls
  • Consumer electronics

Reliability and Performance

Microchip Technology's commitment to quality ensures that the SMDA24-6/TR7 is manufactured to the highest standards. The device's performance is characterized by its quick response time to transient events, durability, and its ability to operate effectively over a wide temperature range. This makes the SMDA24-6/TR7 a reliable choice for designers and engineers looking to enhance the longevity and robustness of their electronic products.

Overall, the SMDA24-6/TR7 from Microchip Technology is a testament to the company's dedication to providing advanced protection solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess