EN
  • EN
  • DE

SMLJ43AE3/TR13

Part No SMLJ43AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 43.2A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ43
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299259-SMLJ43AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ43AE3/TR13 CAD Model

Description

Microchip Technology's SMLJ43AE3/TR13 Transient Voltage Suppressor

The SMLJ43AE3/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transient events. This high-quality component is engineered to shield circuits by clamping excessive transient voltages to a safe level, preventing potential damage to connected devices and ensuring reliable operation in various applications.

Key Features and Benefits

  • High Surge Capability: With its ability to handle large transient surges, the SMLJ43AE3/TR13 is an ideal choice for safeguarding circuits against severe voltage spikes.
  • 43V Stand-off Voltage: This TVS diode is designed to provide a stand-off voltage of 43V, making it suitable for a range of electronic systems that require this level of protection.
  • Surface Mount Package: The device comes in a surface-mount package (DO-214AB), which is suitable for high-volume assembly processes and allows for efficient use of PCB space.
  • Uni-directional Protection: The SMLJ43AE3/TR13 offers uni-directional protection, ensuring that transient voltage spikes are effectively managed in one direction across the circuit.
  • Environmental Compliance: It is compliant with RoHS and REACH standards, reflecting Microchip Technology's commitment to environmental sustainability.
  • High Reliability: Produced by a leading manufacturer in the industry, this TVS diode is built for reliability and longevity in challenging environments.

Applications

The SMLJ43AE3/TR13 is designed for use in a variety of applications where voltage transients can be a risk, including:

  • Industrial systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Power supply units
  • Medical equipment
  • Aerospace and defense technology

Product Packaging

The device is supplied in tape and reel packaging (TR13), which facilitates automated pick-and-place assembly processes, enhancing manufacturing efficiency and throughput.

With its combination of high surge capability, precise voltage protection, and reliable performance, the SMLJ43AE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess