EN
  • EN
  • DE

SST12LP14A-QVCE

Part No SST12LP14A-QVCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP GP 802.11G 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.4GHz to 2.485GHz
P1dB 28dBm (631mW)
Gain 29dB
RF Type 802.11b/g
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 230mA
Test Frequency 2.4GHz to 2.5GHz
Case / Package 16-VQFN (3x3)
Win Source Part Number 030898-SST12LP14A-QVCE
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST12LP14A-QVCE CAD Model

Description

Microchip Technology's SST12LP14A-QVCE: A High-Performance 2.4 GHz RF Amplifier

The SST12LP14A-QVCE from Microchip Technology is a state-of-the-art RF amplifier designed for high-speed wireless applications. Operating within the 2.4 GHz ISM band, this product is an ideal choice for enhancing the performance of wireless communication systems, including Wi-Fi, Bluetooth, and other 2.4 GHz ISM band applications.

Equipped with impressive features, the SST12LP14A-QVCE boasts a high linear output power along with excellent power-added efficiency. This ensures that the amplifier can deliver a strong signal while maintaining energy efficiency, making it suitable for battery-powered devices where power consumption is a critical factor.

The device is built using Microchip's advanced InGaP/GaAs HBT technology, which provides superior reliability and robustness. This technology also contributes to the amplifier's high linearity, which is essential for maintaining signal fidelity and reducing distortion in complex modulation schemes.

One of the standout features of the SST12LP14A-QVCE is its easy integration into various design architectures. The amplifier comes in a compact 3x3 mm, 16-pin QFN package, which is not only space-saving but also allows for simplified PCB layout and design. Additionally, the device is matched to 50-ohms on both the input and output, eliminating the need for external RF matching components and further simplifying the design process.

The amplifier also includes on-chip power and temperature sensors, which provide real-time monitoring capabilities. These sensors enable the system to dynamically adjust the performance parameters, ensuring optimal operation under varying environmental conditions.

With its wide operating voltage range of 3.3 to 5.5 volts, the SST12LP14A-QVCE is versatile and can be used in a wide array of applications, from consumer electronics to industrial wireless solutions. It also meets or exceeds the rigorous requirements of the regulatory standards for 2.4 GHz wireless devices, ensuring compliance and facilitating smooth market entry for products incorporating this amplifier.

In summary, Microchip's SST12LP14A-QVCE is a high-performance RF amplifier that offers a perfect blend of power, efficiency, and ease of use for designers looking to enhance the wireless capabilities of their products.

You May Also Be Interested in

Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
NXP / Nexperia
BGU8821
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess