EN
  • EN
  • DE

SST25VF080B-4C-S2AF

Part No SST25VF080B-4C-S2AF
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193239-SST25VF080B-4C-S2AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-4C-S2AF CAD Model

Description

Microchip Technology's SST25VF080B-4C-S2AF Flash Memory

The SST25VF080B-4C-S2AF is a high-performance, 8-Megabit Flash memory device designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact memory module is part of the SST25 series, which is renowned for its reliability and efficiency in a variety of applications, including digital consumer electronics, networking hardware, and embedded systems.

With its Serial Peripheral Interface (SPI) bus, the SST25VF080B-4C-S2AF offers fast data transfer rates that are essential for applications requiring quick access to non-volatile memory. The device operates on a 2.7-3.6V voltage range, making it compatible with a wide range of low-power electronic devices. Its 4C-S2AF configuration denotes a specific package and temperature range, tailored to meet the demands of diverse environments and applications.

Key features of the SST25VF080B-4C-S2AF include:

  • High-Speed Read and Write Capabilities: This memory device supports SPI clock frequencies of up to 50 MHz, enabling rapid read operations and efficient programming for time-sensitive tasks.
  • Flexible Sector Architecture: The memory is divided into uniform 4 KByte sectors, allowing for flexible data management and storage efficiency.
  • Enhanced Security: The device includes security features such as a hardware write protection to prevent accidental data erasure or modification, ensuring the integrity of stored data.
  • Low Power Consumption: With its low-power design, the SST25VF080B-4C-S2AF minimizes energy usage, which is crucial for battery-powered devices.
  • Endurance and Reliability: The flash memory is built to withstand a minimum of 100,000 erase/write cycles and has a data retention rate of at least 20 years, demonstrating its durability and long-term reliability.

Whether it's for personal electronics, industrial control systems, or Internet of Things (IoT) devices, the SST25VF080B-4C-S2AF from Microchip Technology offers a robust and secure storage solution. Its compact form factor and SPI compatibility make it an excellent choice for designers and engineers looking to incorporate reliable non-volatile memory into their next project.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Intel
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess