EN
  • EN
  • DE

SST25WF020AT-40I/MF

Part No SST25WF020AT-40I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI 40MHZ 8WDFN  /  FLASH Memory IC 2Mb (256K x 8) SPI 40 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 3.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST25WF020
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254535-SST25WF020AT-40I/MF
Ultra Librarian 3D Model Ultra Librarian SST25WF020AT-40I/MF CAD Model

Description

Product Overview

The SST25WF020AT-40I/MF is a high-performance, 2 Mbit Flash memory device from Microchip Technology, designed for a wide range of applications that require reliable and fast non-volatile data storage. This memory chip is part of Microchip's SST25 series, which is known for its robustness and endurance, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features

  • Memory Capacity: The device offers a 2 Mbit (256K x 8) memory capacity, providing ample space for firmware storage, configuration parameters, or data logging.
  • Serial Interface: It utilizes a Serial Peripheral Interface (SPI) with a clock frequency of up to 40 MHz, enabling high-speed data transfer and simple integration into most microcontroller-based systems.
  • Operating Voltage: The SST25WF020AT-40I/MF operates within a wide voltage range of 1.65V to 1.95V, ensuring flexibility and compatibility with various low-power designs.
  • Performance: With its fast read and write capabilities, the device supports efficient program and erase operations, which are critical for applications that require quick data updates.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees stable operation under extreme environmental conditions.
  • Package: It comes in an 8-lead SOIC package, which is widely accepted in the industry and suitable for standard PCB assembly processes.
  • Endurance and Reliability: The flash memory is designed with high endurance and reliability, offering a minimum of 100,000 erase/write cycles and over 20 years of data retention.

Applications

The versatility of the SST25WF020AT-40I/MF makes it suitable for a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Conclusion

With its combination of high-speed performance, robustness, and a wide operating voltage and temperature range, the SST25WF020AT-40I/MF from Microchip Technology represents a reliable solution for designers and engineers looking to incorporate non-volatile memory into their next project.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess