EN
  • EN
  • DE

SST25WF080-75-4I-SAF

Part No SST25WF080-75-4I-SAF
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 8MBIT SPI 75MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series SST25
Package Tube
Product Status Obsolete
Programmable Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mbit
Memory Organization 1M x 8
Memory Interface SPI
Clock Frequency 75 MHz
Write Cycle Time - Word, Page 25µs
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25WF080
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 845291-SST25WF080-75-4I-SAF
Ultra Librarian 3D Model Ultra Librarian SST25WF080-75-4I-SAF CAD Model

Description

Microchip Technology SST25WF080-75-4I-SAF Serial Flash Memory

The SST25WF080-75-4I-SAF from Microchip Technology is a state-of-the-art Serial Flash Memory device that offers a reliable and efficient solution for data storage needs. This compact, 8-Megabit Flash memory chip is designed with Microchip's proprietary, high-performance SuperFlash technology, which provides the device with enhanced endurance and reliability, making it an ideal choice for a wide range of applications in the industrial, computing, and consumer electronics sectors.

With its 75 MHz SPI (Serial Peripheral Interface) clock rate, the SST25WF080-75-4I-SAF ensures fast data transfer rates, enabling quick read and write operations that are crucial for high-speed applications. The device supports the standard SPI protocol as well as Dual SPI and Quad SPI for even faster throughput and lower data access times, allowing for efficient system performance and quick firmware updates.

The SST25WF080-75-4I-SAF is housed in a compact 8-contact WSON (Very Very-Thin Small Outline No Lead) package, which not only saves valuable board space but also provides a robust and reliable connection in various operating environments. Its wide operating temperature range of -40°C to +85°C ensures stable performance even in extreme conditions, making it suitable for industrial applications where temperature fluctuations are common.

Security is a critical aspect of data storage, and the SST25WF080-75-4I-SAF addresses this concern with its built-in security features. The device offers 2048 bits of EEPROM emulation for secure data storage, allowing for parameter storage and serial number storage in a protected area that is not affected by bulk operations on the rest of the memory array.

Overall, the SST25WF080-75-4I-SAF from Microchip Technology is a versatile and dependable flash memory solution that provides designers with a mix of performance, reliability, and security. Its advanced features and compact form factor make it a top choice for a variety of applications where efficient and secure data storage is a priority.

You May Also Be Interested in

STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
SII Semiconductor Corporation
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2944 $59.2992
43+ $2.7032 $116.2376
67+ $2.6188 $175.4596
92+ $2.5342 $233.1464
118+ $2.4498 $289.0764
158+ $2.1963 $347.0154
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,538 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess