EN
  • EN
  • DE

SST26VF020AT-104I/MF

Part No SST26VF020AT-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF020
Other Names 150-SST26VF020AT-104I/MFTR,150-SST26VF020AT-104I/MFDKR,150-SST26VF020AT-104I/MFCT
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254490-SST26VF020AT-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF020AT-104I/MF CAD Model

Description

Microchip Technology SST26VF020AT-104I/MF Serial Flash Memory

The SST26VF020AT-104I/MF is a high-performance, versatile serial flash memory device from the renowned manufacturer Microchip Technology. It's designed to provide reliable data storage for a wide range of applications, including consumer electronics, industrial control systems, and communication devices. This flash memory component stands out for its robust design, low power consumption, and the ability to retain data even when power is removed.

Key Features

  • Memory Size: The device offers 2 Mbit of memory space, which is ideal for storing boot code, configuration parameters, and small application code in embedded systems.
  • Interface Type: It operates with a Serial Peripheral Interface (SPI) that ensures fast data transfer rates and simple integration into most microcontroller-based systems.
  • Performance: The SST26VF020AT-104I/MF boasts a high-speed read frequency of 104 MHz, allowing quick access to stored data and efficient system performance.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this flash memory is designed to perform reliably in harsh environments, making it suitable for outdoor and industrial applications.
  • Packaging: The device is available in an 8-lead SOIJ package, which is compact and compatible with standard PCB layouts.
  • Endurance: It comes with a high endurance rating, supporting at least 100,000 erase/write cycles per sector, ensuring long-term reliability and data integrity.

Additional Benefits

The SST26VF020AT-104I/MF includes advanced security features such as a unique, factory pre-programmed 64-bit serial number and a one-time programmable (OTP) secure ID area, allowing for secure data storage and device authentication. Furthermore, the memory supports full chip erase and block protection capabilities, giving developers control over data security and management.

With its low-power operation, the SST26VF020AT-104I/MF is also an energy-efficient choice for battery-powered devices, contributing to longer battery life and reduced power costs. Microchip Technology's commitment to quality ensures that this flash memory module is a reliable component for your storage needs, providing a combination of performance, durability, and security that is hard to match.

Whether you're designing a new product or looking to upgrade an existing system, the SST26VF020AT-104I/MF from Microchip Technology is a smart choice for secure and efficient serial flash memory storage.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess