EN
  • EN
  • DE

SST26VF032-80-5I-S2AE-T

Part No SST26VF032-80-5I-S2AE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8SOIC  /  FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF032
Standard Package 2,100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0051
Win Source Part Number 1254449-SST26VF032-80-5I-S2AE-T
Ultra Librarian 3D Model Ultra Librarian SST26VF032-80-5I-S2AE-T CAD Model

Description

Microchip Technology SST26VF032-80-5I-S2AE-T Flash Memory

The SST26VF032-80-5I-S2AE-T is a sophisticated flash memory device from Microchip Technology, offering a robust storage solution for a wide range of applications. This memory chip is part of the SST26VF series, which is known for its high-speed performance, reliability, and flexibility, making it an excellent choice for designers working on advanced electronics.

Key Features:

  • Memory Size: The device boasts a 32 Mbit (4 MB) storage capacity, which is ample for storing firmware, configuration data, or small application code.
  • Interface Type: It features a Serial Peripheral Interface (SPI) with a multi-I/O option, providing a simple yet fast communication with microcontrollers and processors.
  • Speed: The memory operates at a clock frequency of 80 MHz, enabling quick data access and fast read/write operations, which is crucial for time-sensitive tasks.
  • Supply Voltage: It is designed to work within a supply voltage range of 2.7V to 3.6V, offering compatibility with a variety of low-voltage applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this device is resilient and can function reliably in harsh environmental conditions.
  • Package / Case: The SST26VF032-80-5I-S2AE-T comes in an 8-SOIC package, which is widely used and suitable for surface mount technology (SMT).
  • Endurance: The flash memory is designed with a high endurance cycle of 100,000 write cycles, ensuring long-term reliability and data integrity.

Applications:

The versatility of the SST26VF032-80-5I-S2AE-T makes it ideal for a multitude of applications, including but not limited to:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Whether you're developing an advanced automotive navigation system, upgrading an industrial control module, or designing the next generation of smart home devices, the SST26VF032-80-5I-S2AE-T from Microchip Technology provides the reliability and performance you need to store critical data efficiently.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4274 $51.4110
36+ $2.8122 $101.2392
56+ $2.7243 $152.5608
76+ $2.6365 $200.3740
99+ $2.5486 $252.3114
132+ $2.2849 $301.6068
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess