EN
  • EN
  • DE

SST26WF040B-104I/SN

Part No SST26WF040B-104I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI/QUAD 8SOIC  /  FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26WF040
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254429-SST26WF040B-104I/SN
Ultra Librarian 3D Model Ultra Librarian SST26WF040B-104I/SN CAD Model

Description

Microchip Technology's SST26WF040B-104I/SN

The SST26WF040B-104I/SN is a cutting-edge, 4-Mbit Flash memory device from the renowned semiconductor manufacturer Microchip Technology. This high-performance memory component is designed to deliver reliability and speed for a range of applications, particularly those requiring dependable data storage and retrieval in a compact form factor. Its features make it an ideal choice for use in embedded systems, consumer electronics, and Internet of Things (IoT) devices.

With its wide operating voltage range of 2.3V to 3.6V, the SST26WF040B-104I/SN provides flexibility for various power supply designs, ensuring compatibility with both low-power and standard applications. This component is available in an 8-pin SN (SOIC) package, which allows for easy integration into existing designs without requiring significant board space.

One of the standout features of this memory device is its SuperFlash® technology, which provides the SST26WF040B-104I/SN with enhanced endurance and reliability. This technology ensures that the device can withstand at least 100,000 erase/write cycles, making it a robust choice for applications that demand frequent data updates. Additionally, the memory boasts a data retention of a minimum of 100 years, offering long-term data integrity.

The SST26WF040B-104I/SN supports SPI (Serial Peripheral Interface) bus protocols for communication, which includes dual and quad I/O interfaces. These interfaces enable fast data transfer rates and efficient operation, which is crucial for high-performance applications. The device also features a burst mode operation, allowing for continuous data read at high speeds, which is essential for streaming data applications.

Security is also a key aspect of the SST26WF040B-104I/SN, as it includes a software write protection mechanism. Users can lock the write protection for the entire memory array or for designated blocks, thereby preventing accidental data modification or malicious tampering.

In summary, the SST26WF040B-104I/SN from Microchip Technology is a versatile and reliable Flash memory solution that meets the needs of modern electronic applications with its robust endurance, data retention, and security features, all packaged in a convenient, space-saving form factor.

You May Also Be Interested in

STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess