EN
  • EN
  • DE

SST38VF6404B-70-5I-EKE-T

Part No SST38VF6404B-70-5I-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TSOP  /  FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST38VF6404
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254401-SST38VF6404B-70-5I-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST38VF6404B-70-5I-EKE-T CAD Model

Description

Microchip Technology's SST38VF6404B-70-5I-EKE-T Flash Memory

The SST38VF6404B-70-5I-EKE-T is a high-performance, CMOS Multi-Purpose Flash Plus (MPF+) memory chip from Microchip Technology, a leading provider of microcontroller and analog semiconductors. Designed with a focus on reliability and versatility, this flash memory device is perfect for a wide range of applications in the automotive, industrial, and telecommunications sectors.

Key Features:

  • Memory Capacity: The device offers a substantial 64-Mbit (4M x16) storage capacity, allowing for ample space to store firmware, configuration parameters, or data logging information.
  • High-Speed Access: With an access time of 70 ns, this memory chip provides rapid read and write operations, ensuring efficient performance for time-sensitive tasks.
  • Low Power Consumption: Designed for energy efficiency, the SST38VF6404B-70-5I-EKE-T operates with a low power consumption, making it an ideal choice for battery-powered or energy-conscious applications.
  • Temperature Range: It is rated for the industrial temperature range (-40°C to +85°C), ensuring reliable operation under harsh environmental conditions.
  • Package: The device comes in a TSOP-48 package, which is widely used and suitable for standard PCB assembly processes.

Advanced Technical Specifications:

  • Interface: The memory chip uses a parallel interface for communication, providing a straightforward and high-speed connection to a host controller.
  • Endurance: It boasts a minimum of 100,000 erase and program cycles, with a data retention of at least 100 years, highlighting its durability and longevity.
  • Security: The device features security protection options, including a hardware-based lock to prevent unauthorized access to sensitive data.

The SST38VF6404B-70-5I-EKE-T is designed to meet the rigorous demands of modern electronic systems. Its combination of speed, capacity, and robustness makes it an excellent choice for designers seeking a reliable and high-performing flash memory solution. Whether it's used in automotive control units, industrial control systems, or communication infrastructure, this Microchip Technology flash memory chip is engineered to deliver consistent performance and support the complex needs of today's sophisticated electronic devices.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess