EN
  • EN
  • DE

SST26WF064CT-104I/TD

Part No SST26WF064CT-104I/TD
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 24TBGA  /  FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 24-TBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TBGA
Supplier Device Package 24-TBGA (6x8)
Base Product Number SST26WF064
Other Names SST26WF064CT-104I/TDCT,SST26WF064CT-104I/TDTR,SST26WF064CT-104I/TDDKR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254485-SST26WF064CT-104I/TD
Ultra Librarian 3D Model Ultra Librarian SST26WF064CT-104I/TD CAD Model

Description

Microchip Technology's SST26WF064CT-104I/TD Flash Memory

The SST26WF064CT-104I/TD is a cutting-edge flash memory device designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance memory chip is part of Microchip's SuperFlash® product family, which is renowned for its reliability and power efficiency. The SST26WF064CT-104I/TD offers a versatile storage solution for a wide range of applications.

Key Features

  • Memory Size: This device boasts a storage capacity of 64 Mbit, providing ample space for firmware storage, data logging, or any other application requiring non-volatile memory.
  • Interface Type: It utilizes an SPI (Serial Peripheral Interface) that ensures high-speed data transfer, which is essential for applications that require fast and efficient read/write operations.
  • Operating Temperature Range: The SST26WF064CT-104I/TD is designed to operate reliably in a wide temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can be harsh.
  • Performance: With its high-speed clock frequency of up to 104 MHz, this flash memory device enables quick access to data, contributing to the overall performance of the system it's integrated into.
  • Low Power Consumption: It is engineered to have low power consumption, which is critical for battery-powered devices and helps to extend the operational lifespan of the product.
  • Package Type: The device comes in a 8-WSON (8 mm x 6 mm) package, which is compact and suitable for space-constrained applications.

Applications

The SST26WF064CT-104I/TD is an ideal choice for a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust design and advanced features, the SST26WF064CT-104I/TD from Microchip Technology is a reliable and efficient solution for designers and engineers looking to incorporate high-quality flash memory into their products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess