The SST39LF400A-55-4C-EKE-T is a versatile and reliable flash memory device from the reputable manufacturer Microchip Technology. This component is designed to offer high performance and durability for a wide range of applications, including embedded systems, automotive electronics, and IoT devices.
Key Features:
- Memory Capacity: The device provides a substantial storage capacity of 4 Mbit, which is ideal for storing boot code, firmware, and other critical data that requires fast and reliable access.
- Access Time: With an access time of 55 ns, it offers quick read capabilities, ensuring efficient data retrieval and optimal system performance.
- Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
- Package Type: The product comes in a TSOP-48 package, which is a space-saving solution for PCB designs with limited real estate.
- Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, it is robust enough to withstand harsh environmental conditions.
- Endurance: It boasts a minimum endurance of 100,000 cycles, ensuring a long operational lifespan and reliability over time.
Technical Specifications:
Parameter
Value
Memory Type
Flash
Memory Size
4 Mbit
Access Time
55 ns
Operating Voltage
2.7V to 3.6V
Operating Temperature
-40°C to +85°C
Package / Case
TSOP-48
In summary, the SST39LF400A-55-4C-EKE-T from Microchip Technology is a high-quality flash memory device that combines speed, reliability, and a robust feature set to meet the needs of demanding applications. Its fast access time, substantial memory capacity, and resilience to extreme temperatures make it a smart choice for designers looking to integrate dependable storage solutions into their systems.