EN
  • EN
  • DE

KDZ3.6EV

Part No KDZ3.6EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192836-KDZ3.6EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ3.6EV CAD Model

Description

The KDZ3.6EV is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable voltage reference or clamping voltage in various electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when the reverse current exceeds the Zener voltage.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection
  • Voltage clamping in signal circuits
  • Reference voltage in measuring instruments
  • Clipping circuits for waveform shaping

Features

  • Zener Voltage: 3.6V (Nominal)
  • Low Reverse Leakage Current: Minimizes power dissipation
  • High Surge Current Capability: Provides robustness against transient voltage spikes
  • Surface Mount Device (SMD): Suitable for automated assembly
  • Small Package Size: Space-saving design for compact applications

Benefits

  • Stable Voltage Reference: Provides a consistent voltage level for circuit operation.
  • Protection Against Overvoltage: Prevents damage to sensitive components from voltage spikes.
  • Improved Circuit Reliability: Enhances the overall robustness of the electronic system.
  • Simplified Circuit Design: Facilitates easy integration into existing or new circuit designs.
  • Compact Design: Allows for smaller and more efficient electronic devices.

Additional Details

The KDZ3.6EV is typically available in a SOD-323 or similar surface-mount package. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal considerations, and recommended operating conditions. The Zener voltage has a specific tolerance, usually around ±5%, and the reverse leakage current and dynamic impedance are important parameters to consider for accurate voltage regulation. The power dissipation capability is also critical in applications where the diode will be subjected to significant reverse current. The operating temperature range typically spans from -55°C to +150°C, but this should be confirmed in the datasheet.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess