EN
  • EN
  • DE

SST39LF402C-55-4C-MAQE-T

Part No SST39LF402C-55-4C-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39LF402
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254323-SST39LF402C-55-4C-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF402C-55-4C-MAQE-T CAD Model

Description

The SST39LF402C-55-4C-MAQE-T from Microchip Technology is a high-quality, reliable flash memory device that is designed to meet the rigorous demands of modern electronic applications. This non-volatile memory module is part of the SST39 Series and is a perfect solution for manufacturers and developers who require fast read and write capabilities with a high level of data integrity.

Key Features

  • Memory Size: The device boasts a 4 Mbit memory size, providing ample space for firmware storage, boot code, or data logging applications.
  • Speed: With an access time of 55 ns, it offers quick read operations, making it suitable for high-performance computing tasks.
  • Interface Type: It supports Parallel interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Temperature: The memory operates within an industrial temperature range of -40°C to +85°C, making it ideal for use in harsh environments.
  • Package / Case: It comes in a 48-LFBGA package, which is known for its compact footprint and excellent thermal performance.
  • Supply Voltage: The device operates at a single supply voltage of 2.7V to 3.6V, accommodating various design requirements.

Applications

This flash memory is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Embedded systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

The SST39LF402C-55-4C-MAQE-T is manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Users can trust in the device's robustness and consistent performance, backed by Microchip's commitment to quality. Whether for mass production or specialized custom applications, this flash memory stands out as a reliable choice for storage solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess