EN
  • EN
  • DE

SST39SF040-55-4C-NHE-T

Part No SST39SF040-55-4C-NHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39SF040
Other Names SST39SF040-55-4C-NHE-TDKR,SST39SF040-55-4C-NHE-TCT,SST39SF040-55-4C-NHE-T,SST39SF040-55-4C-NHE-TTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254368-SST39SF040-55-4C-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF040-55-4C-NHE-T CAD Model

Description

The SST39SF040-55-4C-NHE-T is a high-quality, reliable Flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the SST39SF040 series, which are known for their superior performance and durability in a wide range of applications.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Speed: 55ns access time
  • Voltage Range: 4.5V to 5.5V
  • Operating Temperature: Industrial (-40°C to +85°C)
  • Package: 32-pin PLCC (Plastic Leaded Chip Carrier)
  • Endurance: 100,000 write cycles
  • Data Retention: Minimum of 100 years
  • Interface: Parallel interface for easy integration

The SST39SF040-55-4C-NHE-T is designed for high-performance computing and storage systems that require fast and reliable non-volatile memory. The device's 55ns access time makes it one of the fastest in its class, ensuring quick data retrieval and processing. With a wide operating voltage range, it provides flexibility for various power supply conditions.

This Flash memory chip is ideal for applications in the industrial, telecommunications, automotive, and consumer electronics sectors. Its robust design allows it to operate in extreme temperatures, making it suitable for harsh environments. The PLCC package ensures a secure and durable connection to the circuit board.

The memory device's high endurance and long data retention capabilities make it a reliable choice for critical data storage. The parallel interface simplifies the integration process with microcontrollers and other digital circuits, allowing for a seamless design experience.

Overall, the SST39SF040-55-4C-NHE-T from Microchip Technology is a testament to the company's commitment to providing high-quality, robust memory solutions for advanced electronic applications. It combines speed, reliability, and flexibility to meet the rigorous demands of modern technology.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess