EN
  • EN
  • DE

SST39VF1602-70-4C-EKE-T

Part No SST39VF1602-70-4C-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TSOP  /  FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39VF1602
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254358-SST39VF1602-70-4C-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF1602-70-4C-EKE-T CAD Model

Description

Microchip Technology SST39VF1602-70-4C-EKE-T Flash Memory

The SST39VF1602-70-4C-EKE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from Microchip Technology, designed to offer reliability and flexibility for a wide range of applications. This non-volatile memory device provides a storage capacity of 16 Mbit (2MB), organized as 1M x 16-bit, making it an excellent choice for storing firmware, configuration parameters, or any data requiring frequent updates.

Key Features:

  • Memory Organization: With a 1M x 16-bit structure, this device allows for efficient memory mapping and utilization, suitable for both 8-bit and 16-bit data bus designs.
  • Performance: The access time of 70 ns enables quick read operations, ensuring high-speed performance for embedded systems.
  • Operating Voltage: The device operates within a range of 2.7V to 3.6V, providing compatibility with low-voltage systems and contributing to overall power efficiency.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
  • Endurance: SST39VF1602 offers a minimum of 100,000 erase and program cycles per sector, which is indicative of its durability and long service life.
  • Data Retention: Data retention is rated for a minimum of 20 years, ensuring the preservation of data over an extended period.
  • Compatibility: The device is compatible with JEDEC standard commands and timing, simplifying integration into existing designs.

Applications:

The SST39VF1602-70-4C-EKE-T is suitable for a variety of applications that require high-density flash memory. This includes but is not limited to:

  • Embedded systems
  • Telecommunication equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Microchip's commitment to quality ensures that the SST39VF1602-70-4C-EKE-T flash memory chip is a reliable and cost-effective solution for storing critical data and firmware. Its wide operating range and robust endurance characteristics make it a versatile choice for designers looking to enhance their products with dependable flash storage.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess