EN
  • EN
  • DE

SST39VF200A-70-4I-M1QE-T

Part No SST39VF200A-70-4I-M1QE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 48WFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF200A
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254297-SST39VF200A-70-4I-M1QE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF200A-70-4I-M1QE-T CAD Model

Description

Microchip Technology's SST39VF200A-70-4I-M1QE-T Flash Memory

The SST39VF200A-70-4I-M1QE-T is a high-performance CMOS Multi-Purpose Flash Plus (MPF) memory manufactured by Microchip Technology. This device offers a storage capacity of 2 Mbit (256K x 8) and is designed to provide flexible and reliable non-volatile memory storage. With its superior reliability and low power consumption, it is an ideal choice for a wide range of applications including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features:

  • Memory Organization: The device is organized as 256K x 8 bits, providing a total of 2 Mbit of memory storage.
  • Performance: It operates with an access time of 70ns, ensuring high-speed read operations which is crucial for performance-critical applications.
  • Operating Range: The memory chip features an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Endurance: The SST39VF200A-70-4I-M1QE-T offers high endurance with at least 100,000 erase and program cycles per sector, ensuring a long operational lifespan.
  • Low Power Consumption: It is designed for low power consumption, with typical standby and active currents of 5 μA and 10 mA respectively, which helps to extend battery life in portable devices.
  • Single 3.3V Read and Write Operations: This simplifies power supply requirements and reduces system power consumption.
  • Superior Reliability: With a data retention of at least 100 years, the device provides a reliable solution for data storage.

Programming and Erasure:

The device features sector-erase and block-erase capabilities, allowing for flexible memory management. It supports both byte-program and multi-byte program (up to 32 bytes) options, which enhances programming efficiency. Additionally, the SST39VF200A-70-4I-M1QE-T offers a software-controlled data protection mechanism to prevent accidental erasure or programming, which is critical for the integrity of the stored data.

Compatibility and Applications:

With its TSOP (Thin Small Outline Package) and PLCC (Plastic Leaded Chip Carrier) packaging options, the SST39VF200A-70-4I-M1QE-T is compatible with standard system designs and offers flexibility for PCB layout. It is widely used in a variety of applications such as digital cameras, MP3 players, modems, and other devices that require high-density, reliable flash memory.

Overall, the SST39VF200A-70-4I-M1QE-T from Microchip Technology stands out for its reliability, durability, and ease of integration, making it a top choice for designers and engineers looking for a dependable flash memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess