EN
  • EN
  • DE

SST39VF400A-70-4I-BK

Part No SST39VF400A-70-4I-BK
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193579-SST39VF400A-70-4I-BK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF400A-70-4I-BK CAD Model

Description

Microchip Technology's SST39VF400A-70-4I-BK

The SST39VF400A-70-4I-BK is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory chip designed by the renowned Microchip Technology. This non-volatile memory device offers a storage capacity of 4 Mbit, making it an excellent choice for applications that require reliable and durable data storage without the need for a constant power supply.

Operating at a voltage range of 2.7V to 3.6V, this flash memory chip is optimized for low-power consumption, which is particularly beneficial for battery-operated devices. It features a 70ns access time, ensuring fast read operations which are essential for real-time applications. The device comes in a 48-lead TSOP (Thin Small Outline Package) that is suitable for compact PCB layouts, making it an ideal solution for space-constrained applications.

One of the notable characteristics of the SST39VF400A-70-4I-BK is its versatility. It supports both parallel and serial access modes, providing designers with flexibility in system design. The memory chip is organized as 512K x 8 bits, which allows for efficient data management and storage.

Furthermore, the SST39VF400A-70-4I-BK boasts a sector-erase and block-erase capability, enabling users to erase and program both byte-by-byte and block-by-block. This feature simplifies firmware updates and data management, as it allows for selective data modification without the need to erase the entire chip content. Additionally, the chip has a minimum of 100,000 erase/write cycles, which guarantees a long operational life and reliability for the stored data.

Designed for a wide range of applications, the SST39VF400A-70-4I-BK is particularly well-suited for use in embedded systems, digital cameras, MP3 players, and other portable electronic devices. Its robust design and endurance make it a reliable choice for industrial control systems, medical equipment, and automotive electronics, where data integrity and device longevity are critical.

In summary, the SST39VF400A-70-4I-BK from Microchip Technology is a versatile, efficient, and reliable flash memory solution that meets the demands of modern electronic applications requiring high-speed data access and secure data storage.

You May Also Be Interested in

Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess