EN
  • EN
  • DE

SST39VF800A-70-4A-EKE

Part No SST39VF800A-70-4A-EKE
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 8MBIT PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mbit
Memory Organization 512K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39VF800
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 749565-SST39VF800A-70-4A-EKE
Ultra Librarian 3D Model Ultra Librarian SST39VF800A-70-4A-EKE CAD Model

Description

The SST39VF800A-70-4A-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This versatile memory component is designed to offer both reliability and flexibility, making it an ideal storage solution for a wide array of electronic applications.

Key Features:

  • Memory Size: The device boasts a substantial memory capacity of 8 Mbit (1M x 8-bit), providing ample space for firmware storage, boot code, or data logging.
  • Access Time: With an access time of 70ns, it facilitates quick read operations, ensuring efficient performance in time-sensitive applications.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and contributing to energy-efficient designs.
  • Temperature Range: This robust flash memory is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Endurance: The device offers high endurance with a minimum of 100,000 erase/program cycles, ensuring long-term usability and data retention.
  • Sector Architecture: It features a sector-based architecture, with uniform 4 KWord sectors, providing flexibility for code and data management.

Applications:

The SST39VF800A-70-4A-EKE is suitable for a diverse range of applications, including:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunication devices
  • Networking hardware
  • Consumer electronics
  • Industrial control systems

Package and Quality:

This memory component comes in a 48-lead TSOP (Thin Small Outline Package) form factor, which is conducive to space-constrained PCB designs. The part number SST39VF800A-70-4A-EKE ensures that you are getting the genuine product that meets the stringent quality standards set by Microchip Technology.

With its combination of performance, durability, and versatility, the SST39VF800A-70-4A-EKE from Microchip Technology stands out as a superior choice for designers and engineers looking for a reliable flash memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess